Molex RF Circulators and Isolators 0735912059

Description
SMSJ CIRCULATOR/2496-2690
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/2496-2690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912059TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912059TR-ND
RF Circulators and Isolators 900-0735912059TR-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912059DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912059DKR-ND
RF Circulators and Isolators 900-0735912059DKR-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912059CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912059CT-ND
RF Circulators and Isolators 900-0735912059CT-ND
SMSJ CIRCULATOR/2496-2690

SMSJ CIRCULATOR/2496-2690

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912059TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details