Molex RF Circulators and Isolators 0735912057

Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912057DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912057DKR-ND
RF Circulators and Isolators 900-0735912057DKR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912057CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912057CT-ND
RF Circulators and Isolators 900-0735912057CT-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912057TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912057TR-ND
RF Circulators and Isolators 900-0735912057TR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912057DKR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolators - NCI-2000-4000-K5-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details