Molex RF Circulators and Isolators 0735912056

Description
SMSJ CIRCULATOR/3700-3980
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3700-3980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912056TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912056TR-ND
RF Circulators and Isolators 900-0735912056TR-ND
SMSJ CIRCULATOR/3700-3980

SMSJ CIRCULATOR/3700-3980

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912056DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912056DKR-ND
RF Circulators and Isolators 900-0735912056DKR-ND
SMSJ CIRCULATOR/3700-3980

SMSJ CIRCULATOR/3700-3980

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912056CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912056CT-ND
RF Circulators and Isolators 900-0735912056CT-ND
SMSJ CIRCULATOR/3700-3980

SMSJ CIRCULATOR/3700-3980

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912056TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details