Molex RF Circulators and Isolators 0735912053

Description
SMSJ CIRCULATOR/4500-5000
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/4500-5000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912053TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912053TR-ND
RF Circulators and Isolators 900-0735912053TR-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912053DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912053DKR-ND
RF Circulators and Isolators 900-0735912053DKR-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912053CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912053CT-ND
RF Circulators and Isolators 900-0735912053CT-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912053TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator Coaxial 2 to 4GHz - UIYBCI3234A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details