Molex RF Circulators and Isolators 0735912052

Description
SMSJ CIRCULATOR/4500-5000
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/4500-5000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912052TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912052TR-ND
RF Circulators and Isolators 900-0735912052TR-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912052CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912052CT-ND
RF Circulators and Isolators 900-0735912052CT-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912052DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912052DKR-ND
RF Circulators and Isolators 900-0735912052DKR-ND
SMSJ CIRCULATOR/4500-5000

SMSJ CIRCULATOR/4500-5000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912052TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Circulator drop in 1.0 to 1.3GHz - UIYBDC3538D - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 1000 to 1300 MHz
View Details