Molex RF Circulators and Isolators 0735912051

Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912051CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912051CT-ND
RF Circulators and Isolators 900-0735912051CT-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912051DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912051DKR-ND
RF Circulators and Isolators 900-0735912051DKR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912051TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912051TR-ND
RF Circulators and Isolators 900-0735912051TR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912051CT-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial 4 to 8GHz - UIYBCC2122A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI1919X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 4300 MHz
Isolation 18 dB
View Details