Molex RF Circulators and Isolators 0735912050

Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/2300-2400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912050CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912050CT-ND
RF Circulators and Isolators 900-0735912050CT-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912050DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912050DKR-ND
RF Circulators and Isolators 900-0735912050DKR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912050TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912050TR-ND
RF Circulators and Isolators 900-0735912050TR-ND
SMSJ CIRCULATOR/2300-2400

SMSJ CIRCULATOR/2300-2400

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912050CT-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details