Molex RF Circulators and Isolators 0735912049

Description
SMSJ CIRCULATOR/3300-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3300-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912049TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912049TR-ND
RF Circulators and Isolators 900-0735912049TR-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912049DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912049DKR-ND
RF Circulators and Isolators 900-0735912049DKR-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912049CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912049CT-ND
RF Circulators and Isolators 900-0735912049CT-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912049TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Coaxial Circulator 68 to 88MHz - UIYBCC6060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details