Molex Circulators/Isolators 0735911730

Description
The 801-800-1100-VPT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 8-11GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.
Request a Quote Datasheet
Description
The 801-800-1100-VPT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 8-11GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735911730 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735911730
Circulators/Isolators 0735911730
The 801-800-1100-VPT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 8-11GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.

The 801-800-1100-VPT is a higher performance circulator for use in X-Band frequencies. Offering wideband operation from 8-11GHz, the device can also be optimized for improved electrical performance over a narrower band. Please inquire for more information.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735911730
Product Name Circulators/Isolators
Component Isolator
Package Size 0.394"" Diameter
Frequency Range: 8000 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NDCI7038X - kTB Solutions
Specs
Component Isolator
Frequency Range: 800 to 1000 MHz
Isolation 35 dB
View Details
Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details