Molex Circulators/Isolators 0735911669

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Circulators/Isolators
0735911669
Circulators/Isolators 0735911669
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735911669
Product Name Circulators/Isolators
Component Circulator
Package Size 0.39"" Diameter
Frequency Range: 3400 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC4149A - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Broadband Circulator Coaxial type 1. 5 to 3.0GHz - UIYBCC5049B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details