Molex Circulators/Isolators 0735910945

Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet
Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735910945 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735910945
Circulators/Isolators 0735910945
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735910945
Product Name Circulators/Isolators
Component Isolator
Package Size 0.39"" Diameter
Frequency Range: 2496 to 2690 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-32000-38000-10-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 32000 to 38000 MHz
Isolation 15 dB
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details