Molex Circulators/Isolators 0735910913

Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet
Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735910913 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735910913
Circulators/Isolators 0735910913
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735910913
Product Name Circulators/Isolators
Component Isolator
Package Size 0.71"" Diameter
Frequency Range: 1805 to 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Drop in Circulator 68 to 88MHz - UIYBDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Molex Signal Tech Industrial Ltd.
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details