Molex RF Antennas 0479504011

Description
2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive
Request a Quote Datasheet
Description
2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM22473-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM22473-ND
RF Antennas WM22473-ND
2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive

2.4GHz, 5GHz PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 2.3dBi, 3.1dBi Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number WM22473-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details