KOBOLD Instruments, Inc. TDA - Digital Temperature Sensor

Description
Product Features Measuring Range -58 to 250°F Scalable Output Transmitter with Optional NPN or PNP Switch Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Available The TDA series digital temperature sensor incorporates the latest sensing technology into a very versatile, simple to operate package. Output span, dampening, and lockout code are programmable from a keypad on the controller. The heart of the sensor is a semiconductor sensing element which sends a digital temperature signal to the processor in 1.0°F increments. The processor displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for OEM or tough industrial applications. The TDA is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.
Datasheet
Description
Product Features Measuring Range -58 to 250°F Scalable Output Transmitter with Optional NPN or PNP Switch Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Available The TDA series digital temperature sensor incorporates the latest sensing technology into a very versatile, simple to operate package. Output span, dampening, and lockout code are programmable from a keypad on the controller. The heart of the sensor is a semiconductor sensing element which sends a digital temperature signal to the processor in 1.0°F increments. The processor displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for OEM or tough industrial applications. The TDA is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDA - Digital Temperature Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TDA - Digital Temperature Sensor
TDA - Digital Temperature Sensor
Product Features Measuring Range -58 to 250°F Scalable Output Transmitter with Optional NPN or PNP Switch Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Available The TDA series digital temperature sensor incorporates the latest sensing technology into a very versatile, simple to operate package. Output span, dampening, and lockout code are programmable from a keypad on the controller. The heart of the sensor is a semiconductor sensing element which sends a digital temperature signal to the processor in 1.0°F increments. The processor displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for OEM or tough industrial applications. The TDA is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.

Product Features

  • Measuring Range -58 to 250°F
  • Scalable Output Transmitter with Optional NPN or PNP Switch
  • Large Easy-to-Read LED Display
  • All Stainless Steel Construction
  • Rugged and Reliable
  • Remote Sensor Available

The TDA series digital temperature sensor incorporates the latest sensing technology into a very versatile, simple to operate package. Output span, dampening, and lockout code are programmable from a keypad on the controller. The heart of the sensor is a semiconductor sensing element which sends a digital temperature signal to the processor in 1.0°F increments. The processor displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for OEM or tough industrial applications. The TDA is available with the controller mounted directly onto the sensing probe or separated for mounting the probe remotely from the controller. Various probe lengths are available. The remote probe version has a smooth shank (no fitting) allowing the user to adjust the probe insertion depth by installing with a compression fitting sold as an accessory item.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Temperature Indicators
Product Name TDA - Digital Temperature Sensor
Mounting Options Self-Contained/Stand Alone Instrument
Sensed Temperature Range -58 to 250 F (-50 to 121 C)
Local Interface Digital Front Panel
Display Digital Readouts
DC Current Measures DC Current
Unlock Full Specs
to access all available technical data

Similar Products

5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details