KOBOLD Instruments, Inc. NUS-4 - Ultrasonic Level Transmitter

Description
Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous level and volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media to be measured. Such reasons may include corrosive attack by the process medium against the measuring device material (acids), possible contamination (sewage) or particles of the process medium adhering to the measuring device (adhesive materials). The ultrasonic level metering technology is based on the principle of measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the level. The evaluating electronics are mounted directly onto the unit. For remote transmission, a signal output and for monitoring purposes, a relay contact is available. For programming and for local display, the units may be delivered with an optional pluggable programming unit with LCD display. The sensors have a total beam angle of 5°-7° at -3 dB. This ensures a reliable measurement in narrow silos with uneven side walls as well as in process tanks with various protruding objects.
Datasheet
Description
Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous level and volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media to be measured. Such reasons may include corrosive attack by the process medium against the measuring device material (acids), possible contamination (sewage) or particles of the process medium adhering to the measuring device (adhesive materials). The ultrasonic level metering technology is based on the principle of measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the level. The evaluating electronics are mounted directly onto the unit. For remote transmission, a signal output and for monitoring purposes, a relay contact is available. For programming and for local display, the units may be delivered with an optional pluggable programming unit with LCD display. The sensors have a total beam angle of 5°-7° at -3 dB. This ensures a reliable measurement in narrow silos with uneven side walls as well as in process tanks with various protruding objects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NUS-4 - Ultrasonic Level Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NUS-4 - Ultrasonic Level Transmitter
NUS-4 - Ultrasonic Level Transmitter
Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous level and volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media to be measured. Such reasons may include corrosive attack by the process medium against the measuring device material (acids), possible contamination (sewage) or particles of the process medium adhering to the measuring device (adhesive materials). The ultrasonic level metering technology is based on the principle of measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the level. The evaluating electronics are mounted directly onto the unit. For remote transmission, a signal output and for monitoring purposes, a relay contact is available. For programming and for local display, the units may be delivered with an optional pluggable programming unit with LCD display. The sensors have a total beam angle of 5°-7° at -3 dB. This ensures a reliable measurement in narrow silos with uneven side walls as well as in process tanks with various protruding objects.

Product Features

  • Measuring Range - Liquids up to 25 m
  • Narrow 5-7° Beam Angle
  • Polypropylene Wetted Parts
  • Accuracy - ±0,2 % of Reading, +0,05 % of F.S.
  • 4-20 mA 2-Wire Output Std, Relays/Display Optional

The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous level and volume measurement in vessels or for flow measurement in open channels. Level measurement technology based on the non-contacting ultrasonic principle is especially suited for applications where, for any reason, no physical contact can be established to the surface of the media to be measured. Such reasons may include corrosive attack by the process medium against the measuring device material (acids), possible contamination (sewage) or particles of the process medium adhering to the measuring device (adhesive materials). The ultrasonic level metering technology is based on the principle of measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the level. The evaluating electronics are mounted directly onto the unit. For remote transmission, a signal output and for monitoring purposes, a relay contact is available. For programming and for local display, the units may be delivered with an optional pluggable programming unit with LCD display. The sensors have a total beam angle of 5°-7° at -3 dB. This ensures a reliable measurement in narrow silos with uneven side walls as well as in process tanks with various protruding objects.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NUS-4 - Ultrasonic Level Transmitter
Device Classification Sensor Only; Transmitter
Measuring Range 0.0 to 984 inch (0.0 to 25000 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300123 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details