Product Features
KOBOLD Series NSP float switches enable liquid levels to be monitored easily and cost effectively. Filling levels may also be controlled by installing at least two floats, one as a minimum, the other as a maximum limit switch. The floats can be run to a latching relay (sold separately) for automatic level control. These switches can be installed wherever magnetic liquid level switches are unsuitable due to the risk of the float jamming with dirt particles or coating.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Name | NSP - Polypropylene Tethered Float Level Switches |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |
| Maximum Operating Pressure | 45 psi (31.67 m H2O) |