KOBOLD Instruments, Inc. DTM - Stainless Steel Digital Temperature Indicator/Transmitter

Description
Product Features Remote and Fixed Probe Versions Highly Visible Green LED Readout Standard & Custom Ranges Available Analog Output Standard Peak Hold/RS232 Options Up to four SPDT Switches 316 SS Construction With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS wetted parts and 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what you want, give us a call, and we'll customize the range for you.
Description
Product Features Remote and Fixed Probe Versions Highly Visible Green LED Readout Standard & Custom Ranges Available Analog Output Standard Peak Hold/RS232 Options Up to four SPDT Switches 316 SS Construction With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS wetted parts and 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what you want, give us a call, and we'll customize the range for you.

Suppliers

Company
Product
Description
Supplier Links
DTM - Stainless Steel Digital Temperature Indicator/Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DTM - Stainless Steel Digital Temperature Indicator/Transmitter
DTM - Stainless Steel Digital Temperature Indicator/Transmitter
Product Features Remote and Fixed Probe Versions Highly Visible Green LED Readout Standard & Custom Ranges Available Analog Output Standard Peak Hold/RS232 Options Up to four SPDT Switches 316 SS Construction With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS wetted parts and 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what you want, give us a call, and we'll customize the range for you.

Product Features

  • Remote and Fixed Probe Versions
  • Highly Visible Green LED Readout
  • Standard & Custom Ranges Available
  • Analog Output Standard
  • Peak Hold/RS232 Options
  • Up to four SPDT Switches
  • 316 SS Construction

With the DTM, KOBOLD addresses all the fundamental issues of industrial temperature sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature 316-Ti SS wetted parts and 304 stainless steel enclosures. We offer a number of standardized temperature sensing ranges in units of Fahrenheit or Celsius. However, because of its electronic nature, any desired units or temperature ranges are possible (within the device's operating limits). If you don't see what you want, give us a call, and we'll customize the range for you.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Temperature Indicators
Product Name DTM - Stainless Steel Digital Temperature Indicator/Transmitter
Mounting Options Self-Contained/Stand Alone Instrument
Reference Material Platinum
Sensed Temperature Range -30 to 750 F (-34.44 to 399 C)
Input Options Accepts RTD Inputs
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details