8.2 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 8.2 OHM 1% 1W 1812
RES 8.2 OHM 1% 1W 1812
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2019-WK73S2JTTE8R20FTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 |
| Resistance Range | 8.2 ohms |