KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2JTTE1R0J

Description
1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2JTTE1R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE1R0JTR-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE1R0JTR-ND
1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

1 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2JTTE1R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE1R0JCT-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE1R0JCT-ND
RES 1 OHM 5% 1W 1812

RES 1 OHM 5% 1W 1812

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2JTTE1R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE1R0JDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE1R0JDKR-ND
RES 1 OHM 5% 1W 1812

RES 1 OHM 5% 1W 1812

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WK73S2JTTE1R0J - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WK73S2JTTE1R0J
Resistors - Chip Resistor - Surface Mount WK73S2JTTE1R0J
RES 1 OHM 5% 1W 1812

RES 1 OHM 5% 1W 1812

Supplier's Site
Res, 1R, 5%, 1W, 1218 Rohs Compliant Koa - 85AH6027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 1W, 1218 Rohs Compliant Koa
85AH6027
Res, 1R, 5%, 1W, 1218 Rohs Compliant Koa 85AH6027
RES, 1R, 5%, 1W, 1218 ROHS COMPLIANT: YES

RES, 1R, 5%, 1W, 1218 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2019-WK73S2JTTE1R0JTR-ND WK73S2JTTE1R0J 85AH6027
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1R, 5%, 1W, 1218 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details