KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount WK73S2HTTE33L0F

Description
Win Source Part Number: 976068-WK73S2HTTE33L 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 33 mOhms Package / Case: Wide 2010 (5025 Metric), 1020 Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73S2HTTE33L0F TR Base Product Number: WK73S2H
Request a Quote Datasheet
Description
Win Source Part Number: 976068-WK73S2HTTE33L 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 33 mOhms Package / Case: Wide 2010 (5025 Metric), 1020 Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73S2HTTE33L0F TR Base Product Number: WK73S2H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
976068-WK73S2HTTE33L0F
Resistors - Chip Resistor - Surface Mount 976068-WK73S2HTTE33L0F
Win Source Part Number: 976068-WK73S2HTTE33L 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 33 mOhms Package / Case: Wide 2010 (5025 Metric), 1020 Supplier Device Package: 1020 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73S2HTTE33L0F TR Base Product Number: WK73S2H

Win Source Part Number: 976068-WK73S2HTTE33L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73S
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: Wide 2010 (5025 Metric), 1020
Supplier Device Package: 1020
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73S2HTTE33L0FTR
Base Product Number: WK73S2H

Buy Now Datasheet
1W Resistor - 52-WK73S2HTTE33L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 33M OHM 1% 1W 2010 Product overview: WK73S2HTTE33L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2HTTE33L0F can be used for catalog matching and distributor lookup.

RES 33M OHM 1% 1W 2010 Product overview: WK73S2HTTE33L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2HTTE33L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2HTTE33L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTE33L0FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTE33L0FTR-ND
33 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

33 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 976068-WK73S2HTTE33L0F 52-WK73S2HTTE33L0F 2019-WK73S2HTTE33L0FTR-ND
Product Name Resistors - Chip Resistor - Surface Mount 1W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers