KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2BTTD8R20F

Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2BTTD8R20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD8R20FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD8R20FTR-ND
8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

8.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD8R20FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD8R20FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD8R20FCT-ND
RES 8.2 OHM 1% 3/4W 1206

RES 8.2 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD8R20FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD8R20FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD8R20FDKR-ND
RES 8.2 OHM 1% 3/4W 1206

RES 8.2 OHM 1% 3/4W 1206

Buy Now Datasheet
Res, 8R2, 1%, 1W, 0612 Rohs Compliant Koa - 85AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 1%, 1W, 0612 Rohs Compliant Koa
85AH5993
Res, 8R2, 1%, 1W, 0612 Rohs Compliant Koa 85AH5993
RES, 8R2, 1%, 1W, 0612 ROHS COMPLIANT: YES

RES, 8R2, 1%, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73S2BTTD8R20FTR-ND 85AH5993
Product Name Chip Resistor - Surface Mount Res, 8R2, 1%, 1W, 0612 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details