6.8 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 6.8 OHM 1% 3/4W 1206
RES 6.8 OHM 1% 3/4W 1206
RES 6.8 OHM 1% 3/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-WK73S2BTTD6R80FTR-ND | WK73S2BTTD6R80F |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 |
| Resistance Range | 6.8 ohms | 6.8 ohms |