KOA Speer Electronics, Inc. 10 OHM 1W Resistor WK73R2HTTE10R0F

Description
RES 10 OHM 1% 1W 2010 Product overview: WK73R2HTTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE10R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 10 OHM 1% 1W 2010 Product overview: WK73R2HTTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE10R0F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 1W Resistor - 52-WK73R2HTTE10R0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 1W Resistor
52-WK73R2HTTE10R0F
10 OHM 1W Resistor 52-WK73R2HTTE10R0F
RES 10 OHM 1% 1W 2010 Product overview: WK73R2HTTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE10R0F can be used for catalog matching and distributor lookup.

RES 10 OHM 1% 1W 2010 Product overview: WK73R2HTTE10R0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73R2HTTE10R0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2HTTE10R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE10R0FTR-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE10R0FTR-ND
10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2HTTE10R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE10R0FCT-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE10R0FCT-ND
10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73R2HTTE10R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2HTTE10R0FDKR-ND
Chip Resistor - Surface Mount 2019-WK73R2HTTE10R0FDKR-ND
10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

10 Ohms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104672-WK73R2HTTE10R0F
Resistors - Chip Resistor - Surface Mount 1104672-WK73R2HTTE10R0F
Win Source Part Number: 1104672-WK73R2HTTE10 R0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73R Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Wide 2010 (5025 Metric), 1020 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) Alternative Parts (Cross-Reference): ERJ-12SF10R0U; ERJ-1TNF10R0U; CRCW121010R0FKEAHP; CRCW201010R0FKEF; RCL121810R0FKEK; LR2F10R; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73R2HTTE10R0F CT,2019-WK73R2HTTE10 R0FTR,2019-WK73R2HTT E10R0FDKR Base Product Number: WK73R2H

Win Source Part Number: 1104672-WK73R2HTTE10R0F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73R
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Wide 2010 (5025 Metric), 1020
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
Alternative Parts (Cross-Reference): ERJ-12SF10R0U; ERJ-1TNF10R0U; CRCW121010R0FKEAHP; CRCW201010R0FKEF; RCL121810R0FKEK; LR2F10R;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73R2HTTE10R0FCT,2019-WK73R2HTTE10R0FTR,2019-WK73R2HTTE10R0FDKR
Base Product Number: WK73R2H

Buy Now Datasheet
Res, 10R, 1%, 1W, 1020 Rohs Compliant Koa - 85AH5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 1020 Rohs Compliant Koa
85AH5951
Res, 10R, 1%, 1W, 1020 Rohs Compliant Koa 85AH5951
RES, 10R, 1%, 1W, 1020 ROHS COMPLIANT: YES

RES, 10R, 1%, 1W, 1020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WK73R2HTTE10R0F 2019-WK73R2HTTE10R0FTR-ND 1104672-WK73R2HTTE10R0F 85AH5951
Product Name 10 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10R, 1%, 1W, 1020 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Wide 2010 (5025 Metric), 1020 2010; Wide 2010
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 1 watts 1 watts 1 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers