62 Ohms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 62 OHM 1% 1W 1206
RES 62 OHM 1% 1W 1206
RES 62 OHM 1% 1W 1206
RES 62 OHM 1% 1W 1206
Thick Film Resistors 62 Ohms 0.75W 1% Tol. 100 PPM
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-WK73R2BTTD62R0FTR-ND | WK73R2BTTD62R0F | WK73R2BTTD62R0F | 430-WK73R2BTTD62R0F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Resistors 62 Ohms 0.75W 1% Tol. 100 PPM |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206; Wide 1206 | 1206; Wide 1206 (3216 Metric), 0612 | Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT | |
| Resistance Range | 62 ohms | 62 ohms | 62 ohms | 62 ohms |