KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73R2BTTD1803D

Description
180 kOhms ±0.5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
180 kOhms ±0.5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73R2BTTD1803DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73R2BTTD1803DTR-ND
Chip Resistor - Surface Mount 2019-WK73R2BTTD1803DTR-ND
180 kOhms ±0.5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

180 kOhms ±0.5% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WK73R2BTTD1803D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WK73R2BTTD1803D
Chip Resistor - Surface Mount WK73R2BTTD1803D
RES 180K OHM 0.5% 3/4W 1206

RES 180K OHM 0.5% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-WK73R2BTTD1803DTR-ND WK73R2BTTD1803D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; Wide 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details