Win Source Part Number: 1375484-SR732ETTDR43
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Base Product Number: SR732E
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 430 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
CURRENT SENSE RESISTOR Product overview: SR732ETTDR430F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ETTDR430F can be used for catalog matching and distributor lookup.
430 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1375484-SR732ETTDR430F | 52-SR732ETTDR430F | 2019-SR732ETTDR430FTR-ND | SR732ETTDR430F |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.4300 ohms | 0.4300 ohms | 0.4300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts |