TE Connectivity Surface Mount Resistors RL73K3AR18J

Description
TE Connectivity RL73K3AR18J
Request a Quote Datasheet
Description
TE Connectivity RL73K3AR18J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2231004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231004
Surface Mount Resistors 2231004
TE Connectivity RL73K3AR18J

TE Connectivity RL73K3AR18J

Supplier's Site
Surface Mount Resistors - 2231004P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231004P
Surface Mount Resistors 2231004P
TE Connectivity RL73K3AR18J

TE Connectivity RL73K3AR18J

Supplier's Site
Surface Mount Resistors - 1614686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614686
Surface Mount Resistors 1614686
TE Connectivity RL73K3AR18J

TE Connectivity RL73K3AR18J

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 26M2253 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
26M2253
Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 26M2253
SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.18 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2231004 2231004P 1614686 26M2253
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Rl73 Series, 0.18 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Technology / Construction Thick film MetalAlloy; Metal Strip Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details