KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR732ETTDR150F

Description
Win Source Part Number: 1375205-SR732ETTDR15 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Base Product Number: SR732E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 150 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375205-SR732ETTDR15 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Base Product Number: SR732E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 150 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375205-SR732ETTDR150F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375205-SR732ETTDR150F
Resistors - Chip Resistor - Surface Mount 1375205-SR732ETTDR150F
Win Source Part Number: 1375205-SR732ETTDR15 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Base Product Number: SR732E HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 150 mOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375205-SR732ETTDR150F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Base Product Number: SR732E
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.102" W (3.20mm x 2.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 150 mOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ETTDR150FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTDR150FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ETTDR150FDKR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ETTDR150FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTDR150FTR-ND
Chip Resistor - Surface Mount 2019-SR732ETTDR150FTR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ETTDR150FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ETTDR150FCT-ND
Chip Resistor - Surface Mount 2019-SR732ETTDR150FCT-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
0.15 OHM 2W Resistor - 52-SR732ETTDR150F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 2W Resistor
52-SR732ETTDR150F
0.15 OHM 2W Resistor 52-SR732ETTDR150F
RES 0.15 OHM 1% 1/2W 1210 Product overview: SR732ETTDR150F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ETTDR150F can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 1/2W 1210 Product overview: SR732ETTDR150F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ETTDR150F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - SR732ETTDR150F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732ETTDR150F
Chip Resistor - Surface Mount SR732ETTDR150F
RES 150M OHM 1% 1/2W 1210

RES 150M OHM 1% 1/2W 1210

Supplier's Site Datasheet
RES 150M OHM 1% 1/2W 1210 - 430-SR732ETTDR150F - Utmel Electronic Limited
Hong Kong, China
RES 150M OHM 1% 1/2W 1210
430-SR732ETTDR150F
RES 150M OHM 1% 1/2W 1210 430-SR732ETTDR150F
RES 150M OHM 1% 1/2W 1210

RES 150M OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1375205-SR732ETTDR150F 2019-SR732ETTDR150FDKR-ND 52-SR732ETTDR150F SR732ETTDR150F 430-SR732ETTDR150F
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.15 OHM 2W Resistor Chip Resistor - Surface Mount RES 150M OHM 1% 1/2W 1210
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details