The SR732ETTD4R75F is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance value of 0.75 ohms with a tolerance of ±1%. The resistor is constructed using a thick film technology, ensuring high reliability and performance, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is suitable for both reflow and flow soldering processes and complies with EU RoHS regulations for lead-free terminations. The product has been AEC-Q200 tested, making it suitable for automotive applications. The operating temperature range is from -55°C to +150°C, and it can handle a power rating of 0.5W. This resistor is ideal for engineers looking for a reliable component for current sensing in various electronic designs.
4.75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-SR732ETTD4R75FTR-ND | SR732ETTD4R75F |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |