KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732BTTDR680F

Description
680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732BTTDR680FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR680FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR680FTR-ND
680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR680FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR680FDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR680FDKR-ND
680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR680FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR680FCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR680FCT-ND
680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

680 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1122835-SR732BTTDR680F
Resistors - Chip Resistor - Surface Mount 1122835-SR732BTTDR680F
Win Source Part Number: 1122835-SR732BTTDR68 0F Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 680 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): SR732BTTDR680F.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR732BTTDR680FT R,2019-SR732BTTDR680 FDKR,2019-SR732BTTDR 680FCT Base Product Number: SR732B

Win Source Part Number: 1122835-SR732BTTDR680F
Category: Resistors>Chip Resistor - Surface Mount
Series: SR73
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): SR732BTTDR680F.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-SR732BTTDR680FTR,2019-SR732BTTDR680FDKR,2019-SR732BTTDR680FCT
Base Product Number: SR732B

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732BTTDR680F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732BTTDR680F
Chip Resistor - Surface Mount SR732BTTDR680F
RES 680M OHM 1% 1/3W 1206

RES 680M OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SR732BTTDR680FTR-ND 1122835-SR732BTTDR680F SR732BTTDR680F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers