KOA Speer Electronics, Inc. 0.33 OHM 3W Resistor SR732BTTDR330F

Description
RES 0.33 OHM 1% 1/3W 1206 Product overview: SR732BTTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR330F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.33 OHM 1% 1/3W 1206 Product overview: SR732BTTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR330F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.33 OHM 3W Resistor - 52-SR732BTTDR330F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 3W Resistor
52-SR732BTTDR330F
0.33 OHM 3W Resistor 52-SR732BTTDR330F
RES 0.33 OHM 1% 1/3W 1206 Product overview: SR732BTTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR330F can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1/3W 1206 Product overview: SR732BTTDR330F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR330F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR330FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR330FTR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR330FTR-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR330FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR330FCT-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR330FCT-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732BTTDR330FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732BTTDR330FDKR-ND
Chip Resistor - Surface Mount 2019-SR732BTTDR330FDKR-ND
330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

330 mOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326300-SR732BTTDR330F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326300-SR732BTTDR330F
Resistors - Chip Resistor - Surface Mount 1326300-SR732BTTDR330F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 1326300-SR732BTTDR33 0F Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-SR732BTTDR330FT R,2019-SR732BTTDR330 FCT,2019-SR732BTTDR3 30FDKR Base Product Number: SR732B RoHS Status: ROHS3 Compliant

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 1326300-SR732BTTDR330F
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-SR732BTTDR330FTR,2019-SR732BTTDR330FCT,2019-SR732BTTDR330FDKR
Base Product Number: SR732B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 0R33, 0.33W, Thick Film, 1206 Rohs Compliant Koa - 85AH5164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R33, 0.33W, Thick Film, 1206 Rohs Compliant Koa
85AH5164
Res, 0R33, 0.33W, Thick Film, 1206 Rohs Compliant Koa 85AH5164
RES, 0R33, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 0R33, 0.33W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SR732BTTDR330F 2019-SR732BTTDR330FTR-ND 1326300-SR732BTTDR330F 85AH5164
Product Name 0.33 OHM 3W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R33, 0.33W, Thick Film, 1206 Rohs Compliant Koa
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Power Rating 0.3300 watts 0.3330 watts 0.3330 watts
Operating DC Voltage 1.81 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details