RES 0.22 OHM 5% 1/3W 1206 Product overview: SR732BTTDR22J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732BTTDR22J can be used for catalog matching and distributor lookup.
220 mOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
220 mOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
220 mOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 801244-SR732BTTDR22J
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
RES 220M OHM 5% 1/3W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SR732BTTDR22J | 2019-SR732BTTDR22JTR-ND | 801244-SR732BTTDR22J | SR732BTTDR22J |
| Product Name | 0.22 OHM 3W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - SR732BTTDR22J | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | ||
| Resistance Range | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms | 0.2200 ohms |
| Power Rating | 0.3300 watts | 0.3330 watts | 0.3330 watts | 0.3330 to 0.3333 watts |
| Operating DC Voltage | 1.81 volts |