KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTDR620D

Description
620 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
620 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ATTDR620D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.62 ohms with a tolerance of ±0.5%. It is constructed using thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It can withstand a rated power of 0.5W and operates effectively within a temperature range of -55°C to +150°C. The product is compliant with EU RoHS regulations and is suitable for both reflow and flow soldering processes. Additionally, it has been AEC-Q200 tested, indicating its reliability for automotive applications. This resistor is ideal for use in power supply circuits and motor control systems where accurate current detection is essential.

Datasheet Summary
Powered by GS/AI

The SR732ATTDR620D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.62 ohms with a tolerance of ±0.5%. It is constructed using thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It can withstand a rated power of 0.5W and operates effectively within a temperature range of -55°C to +150°C. The product is compliant with EU RoHS regulations and is suitable for both reflow and flow soldering processes. Additionally, it has been AEC-Q200 tested, indicating its reliability for automotive applications. This resistor is ideal for use in power supply circuits and motor control systems where accurate current detection is essential.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTDR620DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR620DTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR620DTR-ND
620 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

620 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ATTDR620D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR620D
Chip Resistor - Surface Mount SR732ATTDR620D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTDR620DTR-ND SR732ATTDR620D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers