KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTDR511D

Description
511 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
511 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ATTDR511D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.51Ω with a tolerance of ±0.5%. It is constructed using thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +150°C, with a rated power of 0.5W. This resistor is ideal for use in power supply and motor circuits where accurate current detection is essential.

Datasheet Summary
Powered by GS/AI

The SR732ATTDR511D is a surface mount chip resistor designed for current sensing applications, featuring a resistance value of 0.51Ω with a tolerance of ±0.5%. It is constructed using thick film technology, ensuring high reliability and performance. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, making it suitable for precise applications. It is compatible with both reflow and flow soldering processes and meets EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, indicating its suitability for automotive applications. The operating temperature range is from -55°C to +150°C, with a rated power of 0.5W. This resistor is ideal for use in power supply and motor circuits where accurate current detection is essential.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTDR511DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR511DTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR511DTR-ND
511 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

511 mOhms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ATTDR511D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR511D
Chip Resistor - Surface Mount SR732ATTDR511D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTDR511DTR-ND SR732ATTDR511D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details