KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTDR499F

Description
499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTDR499FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR499FTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR499FTR-ND
499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR499FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR499FCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR499FCT-ND
499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR499FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR499FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR499FDKR-ND
499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

499 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R - 430-SR732ATTDR499F - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R
430-SR732ATTDR499F
Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R 430-SR732ATTDR499F
Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R

Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - SR732ATTDR499F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR499F
Chip Resistor - Surface Mount SR732ATTDR499F
RES 499M OHM 1% 1/3W 0805

RES 499M OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SR732ATTDR499FTR-ND 430-SR732ATTDR499F SR732ATTDR499F
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 0.499 Ohm 1% 0.33W(1/3W) ±100ppm/C SMD Automotive T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers