KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR732ATTDR470F

Description
Win Source Part Number: 1375403-SR732ATTDR47 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 470 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375403-SR732ATTDR47 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 470 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375403-SR732ATTDR470F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375403-SR732ATTDR470F
Resistors - Chip Resistor - Surface Mount 1375403-SR732ATTDR470F
Win Source Part Number: 1375403-SR732ATTDR47 0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: SR73 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: SR732A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 470 mOhms Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375403-SR732ATTDR470F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: SR732A
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 470 mOhms
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
0.47 OHM 3W Resistor - 52-SR732ATTDR470F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 3W Resistor
52-SR732ATTDR470F
0.47 OHM 3W Resistor 52-SR732ATTDR470F
RES 0.47 OHM 1% 1/3W 0805 Product overview: SR732ATTDR470F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR470F can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 1/3W 0805 Product overview: SR732ATTDR470F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR732ATTDR470F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR470FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR470FCT-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR470FCT-ND
470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR470FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR470FDKR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR470FDKR-ND
470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR732ATTDR470FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTDR470FTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTDR470FTR-ND
470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

470 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R47, 0.33W, Thick Film, 0805 Rohs Compliant Koa - 85AH5129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R47, 0.33W, Thick Film, 0805 Rohs Compliant Koa
85AH5129
Res, 0R47, 0.33W, Thick Film, 0805 Rohs Compliant Koa 85AH5129
RES, 0R47, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 0R47, 0.33W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SR732ATTDR470F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTDR470F
Chip Resistor - Surface Mount SR732ATTDR470F
RES 470M OHM 1% 1/3W 0805

RES 470M OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1375403-SR732ATTDR470F 52-SR732ATTDR470F 2019-SR732ATTDR470FCT-ND 85AH5129 SR732ATTDR470F
Product Name Resistors - Chip Resistor - Surface Mount 0.47 OHM 3W Resistor Chip Resistor - Surface Mount Res, 0R47, 0.33W, Thick Film, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.3330 watts 0.3300 watts 0.3330 watts 0.3330 to 0.3333 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details