KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR732ATTD7R87D

Description
7.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Description
7.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR732ATTD7R87D is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability for automotive applications. It is available in various sizes and resistance values ranging from 0.1Ω to 10Ω, with power ratings up to 0.75W depending on the specific size. The operating temperature range is from -55°C to +150°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The SR732ATTD7R87D is a surface mount chip resistor designed for current sensing applications, particularly in power supply and motor circuits. It features a resistance tolerance of ±0.5%, with a temperature coefficient of resistance (T.C.R.) of ±100 ppm/°C. This resistor is suitable for both reflow and flow soldering processes and complies with EU RoHS requirements for lead-free terminations. The product has been AEC-Q200 tested, ensuring high reliability for automotive applications. It is available in various sizes and resistance values ranging from 0.1Ω to 10Ω, with power ratings up to 0.75W depending on the specific size. The operating temperature range is from -55°C to +150°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR732ATTD7R87DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR732ATTD7R87DTR-ND
Chip Resistor - Surface Mount 2019-SR732ATTD7R87DTR-ND
7.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

7.87 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SR732ATTD7R87D - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
SR732ATTD7R87D
Chip Resistor - Surface Mount SR732ATTD7R87D
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-SR732ATTD7R87DTR-ND SR732ATTD7R87D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details