KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SR731JTTDR475F

Description
475 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
475 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SR731JTTDR475FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR475FTR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR475FTR-ND
475 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

475 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731JTTDR475FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR475FCT-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR475FCT-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR731JTTDR475FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR731JTTDR475FDKR-ND
Chip Resistor - Surface Mount 2019-SR731JTTDR475FDKR-ND
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: KOA Speer Electronics, Inc. Category: Resistors Chip Resistor - Surface Mount Series: SR73 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 475 mOhms Tolerance: ±1% Power (Watts): 0.25W, 1/4W Composition: Thick Film Features: Automotive AEC-Q200, Current Sense, Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: KOA Speer Electronics, Inc.
Category: Resistors Chip Resistor - Surface Mount
Series: SR73
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 475 mOhms
Tolerance: ±1%
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant

Buy Now Datasheet
Res, 0R475, 0.25W, Thick Film, 0603 Rohs Compliant Koa - 85AH5100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R475, 0.25W, Thick Film, 0603 Rohs Compliant Koa
85AH5100
Res, 0R475, 0.25W, Thick Film, 0603 Rohs Compliant Koa 85AH5100
RES, 0R475, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 0R475, 0.25W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SR731JTTDR475F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SR731JTTDR475F
Chip Resistor - Surface Mount SR731JTTDR475F
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-SR731JTTDR475FTR-ND 85AH5100 SR731JTTDR475F
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R475, 0.25W, Thick Film, 0603 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTEDR180FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details