Win Source Part Number: 1375480-SR731JTTDR27
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: SR73
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: SR731J
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 270 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
270 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film
CURRENT SENSE RESISTOR Product overview: SR731JTTDR270F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SR731JTTDR270F can be used for catalog matching and distributor lookup.
CURRENT SENSE RESISTOR
CURRENT SENSE RESISTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1375480-SR731JTTDR270F | 2019-SR731JTTDR270FTR-ND | 52-SR731JTTDR270F | SR731JTTDR270F | SR731JTTDR270F |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.2700 ohms | 0.2700 ohms | 0.2700 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |