820 Ohms ±2% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
RES 820 OHM 2% 1/3W 1206
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 2019-SG73S2BTTD821GTR-ND | SG73S2BTTD821G |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 820 ohms | 820 ohms |