KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S2BTTD13R0F

Description
13 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S2BTTD13R0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD13R0FTR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD13R0FTR-ND
13 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

13 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD13R0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD13R0FCT-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD13R0FCT-ND
RES 13 OHM 1% 1/3W 1206

RES 13 OHM 1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73S2BTTD13R0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2BTTD13R0FDKR-ND
Chip Resistor - Surface Mount 2019-SG73S2BTTD13R0FDKR-ND
RES 13 OHM 1% 1/3W 1206

RES 13 OHM 1% 1/3W 1206

Buy Now Datasheet
Res, 13R, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4603
Res, 13R, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4603
RES, 13R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 13R, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-SG73S2BTTD13R0FTR-ND 85AH4603
Product Name Chip Resistor - Surface Mount Res, 13R, 1%, 0.33W, 1206 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers