KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S2ATTD7871D

Description
7.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S2ATTD7871DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S2ATTD7871DTR-ND
Chip Resistor - Surface Mount 2019-SG73S2ATTD7871DTR-ND
7.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

7.87 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73S2ATTD7871D - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73S2ATTD7871D
Chip Resistor - Surface Mount SG73S2ATTD7871D
RES 7.87K OHM 0.5% 1/4W 0805

RES 7.87K OHM 0.5% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 2019-SG73S2ATTD7871DTR-ND SG73S2ATTD7871D
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details