KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S1JTTD2R67F

Description
2.67 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S1JTTD2R67FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S1JTTD2R67FTR-ND
Chip Resistor - Surface Mount 2019-SG73S1JTTD2R67FTR-ND
2.67 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.67 Ohms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-SG73S1JTTD2R67FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details