KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73S1ETTP4993F

Description
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73S1ETTP4993FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73S1ETTP4993FTR-ND
Chip Resistor - Surface Mount 2019-SG73S1ETTP4993FTR-ND
499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

499 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-SG73S1ETTP4993FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details