KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2ETTD2201F

Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2ETTD2201FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD2201FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD2201FTR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD2201FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD2201FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD2201FDKR-ND
RES 2.2K OHM 1% 3/4W 1210

RES 2.2K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2ETTD2201FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2ETTD2201FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2ETTD2201FCT-ND
RES 2.2K OHM 1% 3/4W 1210

RES 2.2K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - SG73P2ETTD2201F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2ETTD2201F
Chip Resistor - Surface Mount SG73P2ETTD2201F
RES 2.2K OHM 1% 1/2W 1210

RES 2.2K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 2K2, 1%, 0.5W, 1210 Rohs Compliant Koa - 85AH4486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.5W, 1210 Rohs Compliant Koa
85AH4486
Res, 2K2, 1%, 0.5W, 1210 Rohs Compliant Koa 85AH4486
RES, 2K2, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.5W, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 2019-SG73P2ETTD2201FTR-ND SG73P2ETTD2201F 85AH4486
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K2, 1%, 0.5W, 1210 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676195-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details