KOA Speer Electronics, Inc.
Chip Resistor - Surface Mount
SG73P2E1RTTD43R2F
Description
RES 43.2 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Description
RES 43.2 OHM 1% 1W 1210
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2019-SG73P2E1RTTD43R2FTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Automotive; General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1210
|
|
Resistance Range
|
43.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
680 ohms
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details