KOA Speer Electronics, Inc. Surface Mount Resistors SG73P2BTTD3R30F

Description
KOA SG73P2BTTD3R30F
Request a Quote Datasheet
Description
KOA SG73P2BTTD3R30F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786884
Surface Mount Resistors 1786884
KOA SG73P2BTTD3R30F

KOA SG73P2BTTD3R30F

Supplier's Site
Surface Mount Resistors - 1786688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786688
Surface Mount Resistors 1786688
KOA SG73P2BTTD3R30F

KOA SG73P2BTTD3R30F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P2BTTD3R30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD3R30FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD3R30FTR-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD3R30FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD3R30FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD3R30FCT-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD3R30FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD3R30FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD3R30FDKR-ND
3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

3.3 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4450
Res, 3R3, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4450
RES, 3R3, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 3R3, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse - 430-SG73P2BTTD3R30F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse
430-SG73P2BTTD3R30F
Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse 430-SG73P2BTTD3R30F
Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse

Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1786884 2019-SG73P2BTTD3R30FTR-ND 85AH4450 430-SG73P2BTTD3R30F
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 3R3, 1%, 0.33W, 1206 Rohs Compliant Koa Thick Film Resistors 0.33W 3.3ohm 1% 200ppm Anti-Pulse
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details