KOA Speer Electronics, Inc. Surface Mount Resistors SG73P2BTTD2R20F

Description
KOA SG73P2BTTD2R20F
Request a Quote Datasheet
Description
KOA SG73P2BTTD2R20F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786686
Surface Mount Resistors 1786686
KOA SG73P2BTTD2R20F

KOA SG73P2BTTD2R20F

Supplier's Site
Surface Mount Resistors - 1786869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786869
Surface Mount Resistors 1786869
KOA SG73P2BTTD2R20F

KOA SG73P2BTTD2R20F

Supplier's Site
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R20FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R20FTR-ND
2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R20FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R20FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R20FCT-ND
2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD2R20FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD2R20FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD2R20FDKR-ND
2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

2.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4434
Res, 2R2, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4434
RES, 2R2, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 2R2, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1786686 2019-SG73P2BTTD2R20FTR-ND 85AH4434
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 2R2, 1%, 0.33W, 1206 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details