KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD1301F

Description
1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1301FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1301FTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1301FTR-ND
1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1301FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1301FCT-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1301FCT-ND
RES 1.3K OHM 1% 1W 1206

RES 1.3K OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SG73P2BTTD1301FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD1301FDKR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD1301FDKR-ND
RES 1.3K OHM 1% 1W 1206

RES 1.3K OHM 1% 1W 1206

Buy Now Datasheet
Res, 1K3, 1%, 0.33W, 1206 Rohs Compliant Koa - 85AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.33W, 1206 Rohs Compliant Koa
85AH4424
Res, 1K3, 1%, 0.33W, 1206 Rohs Compliant Koa 85AH4424
RES, 1K3, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

RES, 1K3, 1%, 0.33W, 1206 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - SG73P2BTTD1301F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SG73P2BTTD1301F
Chip Resistor - Surface Mount SG73P2BTTD1301F
RES 1.3K OHM 1% 1/3W 1206

RES 1.3K OHM 1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-SG73P2BTTD1301FTR-ND 85AH4424 SG73P2BTTD1301F
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 0.33W, 1206 Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details