KOA Speer Electronics, Inc. Chip Resistor - Surface Mount SG73P2BTTD125J

Description
1.2 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-SG73P2BTTD125JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SG73P2BTTD125JTR-ND
Chip Resistor - Surface Mount 2019-SG73P2BTTD125JTR-ND
1.2 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

1.2 MOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-SG73P2BTTD125JTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details